TE Connectivity 1-555858-3
- 收藏
- 对比
1-555858-3
2460-1-555858-3
特种电缆组件
--
大陆
立即发货

1-555858-3 datasheet pdf and Specialized Cable Assemblies product details from TE Connectivity stock available at utmel
1最小包装量--
1-555858-3详情
TE Connectivity 1-555858-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
28 Weeks
底架
Cable
房屋材料
Polycarbonate
已出版
2012
零件状态
Discontinued
连接器类型
Power
审批机构
UL
房屋颜色
White
弱电
Compliant
端口的数量
1
电缆长度
6.096m
行数
5
长度
6.096m
辐射硬化
无
RoHS状态
符合RoHS标准
可燃性等级
UL94 V-0
1-555858-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。