TE Connectivity 1563307-2
- 收藏
- 对比
1563307-2
2460-1563307-2
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 24 Position, .1 in / .175 in / .138 in [2.54 mm / 4.45 mm / 3.5 mm] Centerline, Get .64 Connector System
1最小包装量--
1563307-2详情
TE Connectivity 1563307-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1563307-2
TE Internal Description
24POS, MIXED,REC HSG,ASSY
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
.64, 1.5, 2.8
Mating Tab Widthu2009(in)
.025, .06, .11
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
24
Centerline (Pitch)u2009(mm)
2.54, 3.5, 4.45
Centerline (Pitch)u2009(in)
.1, .138, .175
1563307-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。