TE Connectivity 1571653-2
- 收藏
- 对比
1571653-2
2460-1571653-2
D 形连接器
--
大陆
立即发货

Conn D-Subminiature PIN 37 POS Solder Cup ST Panel Mount 37 Terminal 1 Port Bulk
1最小包装量--
1571653-2详情
TE Connectivity 1571653-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
1571653
Contact Materials
BRASS
Contact Finish Mating
未说明
Risk Rank
8.62
Package Description
ROHS COMPLIANT
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
Obsolete
Rohs Code
有
Manufacturer Part Number
1571653-2
JESD-609代码
e3
连接器类型
D 超微型连接器
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
军用标准
NO
主体/外壳样式
PLUG
触点表面处理 终端
TIN
1571653-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。