TE Connectivity 1571984-2
- 收藏
- 对比
1571984-2
2460-1571984-2
开关
--
大陆
立即发货

Slide Switches, Single Pole - Double Throw Configuration (Pole-Throw), Right Angle, Copper Alloy, Single Actuator, 2 Position, On Off On, .4 A, 20 VDC
1最小包装量--
1571984-2详情
TE Connectivity 1571984-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Slide Switch Positionsu2009
2
Number of Actuatorsu2009
Single
Contact Base Materialu2009
Copper Alloy
Slide Switch Mounting Angleu2009
直角
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Alias #
TSS11EGRA04
TE Internal Description
TSS11EGRA04=SLIDE SWITCH SPDT
TE Internal #
1571984-2
1571984-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。