TE Connectivity 1574591-1
- 收藏
- 对比
1574591-1
2460-1574591-1
套管 - 电源连接器
--
大陆
立即发货

Power Connector Tools, Worldwide, Cross-Section Area (Copper Cable) 10 mm², Force 3 tons, 5.8 mm, Power Connector Tool Weight .07 kg
1最小包装量--
1574591-1详情
TE Connectivity 1574591-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Connector Tool Weightu2009(kg)
.07
Power Connector Tool Sizeu2009(mm)
5.8
Forceu2009
3 tons
Cross-Section Area (Copper Cable)u2009(mm²)
10
Power Connector Tool Product Availabilityu2009
Worldwide
TE Internal Description
3 E 10 CTN -0.391.6822-
TE Internal #
1574591-1
1574591-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。