TE Connectivity 1-5767017-1
- 收藏
- 对比
1-5767017-1
2460-1-5767017-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 38 Position, .64 mm [.025 in] Centerline, Gold, Surface Mount, Signal, Black
1最小包装量--
1-5767017-1详情
TE Connectivity 1-5767017-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-5767017-1
TE Internal Description
MICT,900PLUG,38,ASSY,.025,REC
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
38
Centerline (Pitch)u2009
.64u2009mmu2009[u2009.025u2009inu2009]
1-5767017-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。