TE Connectivity 1577110-1
- 收藏
- 对比
1577110-1
2460-1577110-1
D 形连接器
--
大陆
立即发货

1577110-1 datasheet pdf and D-Sub Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
1577110-1详情
TE Connectivity 1577110-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 10 months ago)
外壳材料
Steel
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 10 months ago)
RoHS
Non-Compliant
包装
Box
连接器类型
Receptacle, Socket
定位的数量
104
性别
Receptacle
接头数量
104
触点样式
Crimp
镀层
Cadmium
1577110-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。