TE Connectivity 1577638-1
- 收藏
- 对比
1577638-1
2460-1577638-1
端子 - 环形连接器
--
大陆
立即发货

TERMINAL RT PIDG PEEK STRATO 14-12 AWG
1最小包装量--
1577638-1详情
TE Connectivity 1577638-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
Unit Weight
0.035874 oz
Factory Pack QuantityFactory Pack Quantity
500
Mounting Styles
Screw
Wire Gauge Min
-
Contact Materials
Copper
Wire Gauge Max
12 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
系列
STRATO-THERM
包装
Bulk
类型
Ring
颜色
Beige
子类别
Terminals
终端样式
Crimp
线规
12 AWG
绝缘材料
Insulated
产品类别
Terminals
螺杆/标签尺寸
# 6
产品
螺丝端子
产品类别
Terminals
1577638-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。