注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥28.658301
10
¥27.036135
100
¥25.505785
500
¥24.062064
1000
¥22.700056
TE Connectivity 1577960-1
- 收藏
- 对比
1577960-1
2460-1577960-1
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 24 – 22 AWG Wire Size, .205 – .326 mm² Wire Size, 509 CMA Wire Size, Stud Size #4, STRATO-THERM
--最小包装量--
¥
总价: ¥
1577960-1详情
TE Connectivity 1577960-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1577960-1
TE Internal Description
TERMINAL, PEEK PIDG STRATO, 24-22 AWG
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
24 – 22
Stud Sizeu2009
4
Wire Sizeu2009(CMA)
509
Wire Sizeu2009(mm²)
.205 – .326
1577960-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。