TE Connectivity 1586044-4
- 收藏
- 对比
1586044-4
2460-1586044-4
矩形连接器 - 触头
--
大陆
立即发货

Standard Rectangular Connectors, Connector Assembly, Plug, Mating Alignment, Keyed Mating Alignment Type, Mating Retention, Wire-to-Board, Tin, Normal
--最小包装量--
1586044-4详情
TE Connectivity 1586044-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Retentionu2009
With
Mating Alignment Typeu2009
Keyed
TE Internal #
1586044-4
TE Internal Description
4P VAL-U-LOK R/A HDR SCR MT V0
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Mating Alignmentu2009
With
Cable Types
光纤
连接器类型
LC Duplex to LC Duplex
颜色
Black
1586044-4拓展信息

















哦! 它是空的。