TE Connectivity 1586075-2
- 收藏
- 对比
1586075-2
2460-1586075-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Wire, 2 Position, 4.2 mm [.165 in] Centerline, Wire & Cable, UL 94V-2
1最小包装量--
1586075-2详情
TE Connectivity 1586075-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Wire
Centerline (Pitch)u2009
4.2u2009mmu2009[u2009.165u2009inu2009]
Number of Positionsu2009
2
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
2P RCPT VAL-U-LOK V2 BLK
TE Internal #
1586075-2
1586075-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。