TE Connectivity 1587902-4
- 收藏
- 对比
1587902-4
2460-1587902-4
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Device / Wire-to-Board / Wire-to-Wire, 2 Position, .409 in [10.4 mm] Centerline, Sealable, Natural, HVA 280
1最小包装量--
1587902-4详情
TE Connectivity 1587902-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
10.4u2009mmu2009[u2009.409u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Board, Wire-to-Device, Wire-to-Wire
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
Plug Pig Tail Assy, HV, HVA280 2P
TE Internal #
1587902-4
1587902-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。