TE Connectivity 1589060-9
- 收藏
- 对比
1589060-9
2460-1589060-9
套管 - 音频连接器
--
大陆
立即发货

1589060-9 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
--最小包装量--
1589060-9详情
TE Connectivity 1589060-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-55C to 200C
Cable Types
导线引线
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
连接器类型
Circular
性别
RCP
线规
30(AWG)
电缆长度
0.3(m)
连接器类型A
CIRCULAR
连接器类型B
不包括
1589060-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。