TE Connectivity 1589478-9
- 收藏
- 对比
1589478-9详情
TE Connectivity 1589478-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
Manufacturer Part Number
1589478-9
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.78
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
1589478
ECCN 代码
EAR99
连接器类型
D 纳米连接器
HTS代码
8536.69.40.30
Reach合规守则
compliant
1589478-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。