TE Connectivity 1589479-7
- 收藏
- 对比
1589479-7详情
TE Connectivity 1589479-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
Manufacturer Part Number
1589479-7
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.78
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
1589479
Body Orientation
Straight
Termination Method
Crimp
Base/Housing Material
Aluminum
Mounting
电缆安装
连接器类型
D 纳米连接器
Reach合规守则
compliant
1589479-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。