TE Connectivity 15SRBY8-S
- 收藏
- 对比
15SRBY8-S
2460-15SRBY8-S
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Line, Vertical, 15 A, Slide-In (Long Edge Retention), IEC Input, Wire Lead Output, 250 VAC, Filtered, Corcom SRB
1最小包装量--
15SRBY8-S详情
TE Connectivity 15SRBY8-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Filter Current Ratingu2009(A)
15
Leakage Current (Max) (250VAC, 50Hz)u2009(µA)
33.2
Leakage Current (Max) (120VAC, 60Hz)u2009(µA)
19.2
Mount Angleu2009
Vertical
Filter Typeu2009
电力线
TE Internal Description
15SRBY8-S=F8288C
TE Internal #
6-1609987-8
15SRBY8-S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。