TE Connectivity 15WEY00001
- 收藏
- 对比
15WEY00001
2460-15WEY00001
电缆,电线
--
大陆
立即发货

Ribbon & Flat Cable, 15 Conductors, Operating Temperature Range -20 – 105 °C, Cable Length 152.4 m [500 ft], Gray, Tinned Copper, 53.1522 pF/m, 89 Ω
1最小包装量--
15WEY00001详情
TE Connectivity 15WEY00001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009(°C)
-20 – 105
Cable Lengthu2009
152.4u2009mu2009[u2009500u2009ftu2009]
Wire & Cable Insulation Materialu2009
PVC
Shieldedu2009
无
Number of Conductorsu2009
15
TE Internal Description
Madison Spec 100-7077 Rev. 2
TE Internal #
57034-5
15WEY00001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。