TE Connectivity 1600236-4
- 收藏
- 对比
1600236-4
2460-1600236-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Cable-to-Panel, 26 Position, 2.54 mm [.1 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
1600236-4详情
TE Connectivity 1600236-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
26
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Rectangular Power Connector Typeu2009
Header
TE Internal Description
PAN MT PLUG, MBXL, 1P+24S+1P
TE Internal #
1600236-4
1600236-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。