TE Connectivity 1600236-6
- 收藏
- 对比
1600236-6
2460-1600236-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Cable-to-Panel, 28 Position, 2.54 mm / 6.35 mm [.25 in / .1 in] Centerline, Printed Circuit Board
1最小包装量--
1600236-6详情
TE Connectivity 1600236-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1600236-6
TE Internal Description
PAN MT PLUG, MBXL, 2P+24S+2P
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
28
Centerline (Pitch)u2009(mm)
2.54, 6.35
Centerline (Pitch)u2009(in)
.1, .25
1600236-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。