TE Connectivity 1600688-6
- 收藏
- 对比
1600688-6
2460-1600688-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Cable-to-Board / Cable-to-Panel, 44 Position, 6.35 mm / 2.54 mm [.25 in / .1 in] Centerline
1最小包装量--
1600688-6详情
TE Connectivity 1600688-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1600688-6
TE Internal Description
MBXL RCPT STR 6P+32S+6P
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Cable-to-Board, Cable-to-Panel
Number of Positionsu2009
44
Centerline (Pitch)u2009(mm)
2.54, 6.35
Centerline (Pitch)u2009(in)
.1, .25
1600688-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。