TE Connectivity 1600798-1
- 收藏
- 对比
1600798-1
2460-1600798-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Cable-to-Panel / Cable-to-Board, 6 Position, 6.35 mm [.25 in] Centerline, Printed Circuit Board
1最小包装量--
1600798-1详情
TE Connectivity 1600798-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Number of Positionsu2009
6
Connector Systemu2009
Cable-to-Board, Cable-to-Panel
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
STR RECEPT ASSY MBXL W/KEYS 6P
TE Internal #
1600798-1
1600798-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。