TE Connectivity 1600APH12P=F8404
- 收藏
- 对比
1600APH12P=F8404
2460-1600APH12P=F8404
无类别的
--
大陆
立即发货

Power Line Filter, 3 Ph, 1.6Ka, 0.33A; Filter Applications:General Purpose; Voltage Rating:690Vac; Current Rating:1.6A; No. Of Phases:Three Phase; No. Of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase Rohs Compliant: Yes /Corcom Te Connectivity 1600APH12P=F8404
1最小包装量--
1600APH12P=F8404详情
TE Connectivity 1600APH12P=F8404重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34NH400E5XK
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
额定电流
400 A
1600APH12P=F8404拓展信息







哦! 它是空的。