TE Connectivity 1600APS12L=F8413
- 收藏
- 对比
1600APS12L=F8413
2460-1600APS12L=F8413
无类别的
--
大陆
立即发货

Power Line Filter, 3 Ph, 1.6Ka, 0.222A; Filter Applications:General Purpose; Voltage Rating:520Vac; Current Rating:1.6A; No. Of Phases:Three Phase; No. Of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase Rohs Compliant: Yes /Corcom Te Connectivity 1600APS12L=F8413
1最小包装量--
添加到询价列表







哦! 它是空的。