TE Connectivity 1601116-1
- 收藏
- 对比
1601116-1
2460-1601116-1
无类别的
--
大陆
立即发货

1601116-1 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
1601116-1详情
TE Connectivity 1601116-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Nominal current
40
Material housing
Plastic
Degree of protection (IP)
IP3X
Model
With cover
RoHS
Non-Compliant
深度
275
镀层
Unplated
宽度
185
高度
205
1601116-1拓展信息







哦! 它是空的。