TE Connectivity 1601511-1
- 收藏
- 对比
1601511-1
2460-1601511-1
端子 - 电线接头连接器
--
大陆
立即发货

Magnet Wire Terminal 16-20.5AWG
1最小包装量--
1601511-1详情
TE Connectivity 1601511-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Both Panel and Din
本体材质
Brass
Product Style
Open Miscellaneous
Insulation Materials
Thermoplastic
Wire Size
16, 20.5 AWG
Factory Pack QuantityFactory Pack Quantity
44000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
132
包装
Bulk
类型
磁导线端子
子类别
Terminals
电压
600
产品类别
Terminals
总长度
2.54
产品类别
Terminals
1601511-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。