TE Connectivity 160155
- 收藏
- 对比
160155
2460-160155
端子 - 环形连接器
--
大陆
立即发货

Connector Header AMP-Latch M 2x20P P2,54 THT Blue
1最小包装量--
160155详情
TE Connectivity 160155重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
THT
RoHS
有
系列
AMP-Latch
终端
Solder
行数
2
螺距
2,54 mm
行间距
2,54 mm
注意
-
特征
-
160155拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。