TE Connectivity 1601587-1
- 收藏
- 对比
1601587-1详情
TE Connectivity 1601587-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel/Zn
RoHS
有
Factory Pack QuantityFactory Pack Quantity
57000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
系列
-
包装
Bulk
子类别
Terminals
注意
-
螺纹尺寸
M2,5
产品类别
Terminals
头部直径
- mm
产品类别
Terminals
长度 - 整体
- mm
头部高度
- mm
1601587-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。