TE Connectivity 1601621-1
- 收藏
- 对比
1601621-1详情
TE Connectivity 1601621-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Product Depth (mm)
3.91 mm
Rad Hardened
无
包装
Strip
类型
接线端子
颜色
不需要
绝缘材料
Non-Insulated
产品长度(mm)
7.41 mm
1601621-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。