TE Connectivity 1601667-1
- 收藏
- 对比
1601667-1
2460-1601667-1
端子 - 电线接头连接器
--
大陆
立即发货

Magnet Wire Terminal 14-18AWG Tin
1最小包装量--
1601667-1详情
TE Connectivity 1601667-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Steel
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
Wire Size
18 to 14, 18 AWG
Factory Pack QuantityFactory Pack Quantity
26000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
*
包装
Bulk
类型
磁导线端子
子类别
Terminals
镀层
Tin
产品类别
Terminals
产品类别
Terminals
1601667-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。