TE Connectivity 1604051-1
- 收藏
- 对比
1604051-1
2460-1604051-1
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 600 VAC, 600 VDC, Silver, 152 mm² Wire Size, 299975 CMA Wire Size, Wire & Cable, Crimp, Power, Tab
1最小包装量--
1604051-1详情
TE Connectivity 1604051-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1604051-1
TE Internal Description
CONTACT,350A,300 MCM,L/P
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
600
Operating Voltageu2009(VDC)
600
Contact Mating Area Plating Materialu2009
Silver
Wire Sizeu2009(mm²)
152
1604051-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。