TE Connectivity 1-60529-2
- 收藏
- 对比
1-60529-2
2460-1-60529-2
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 20 – 16 AWG Wire Size, .5 – 1.5 mm² Wire Size, 1021 – 2582 CMA Wire Size, FASTON 187
1最小包装量--
1-60529-2详情
TE Connectivity 1-60529-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Wire Sizeu2009(CMA)
1021 – 2582
Wire Sizeu2009(mm²)
.5 – 1.5
Wire Sizeu2009(AWG)
20 – 16
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
187 FASTON,REC.,16-20 AWG,TPBR
TE Internal #
1-60529-2
1-60529-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。