TE Connectivity 160660-2
- 收藏
- 对比
160660-2
2460-160660-2
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Pigtail Splice / Thru Splice, 22 – 18 AWG Wire Size, .3 – .823 mm² Wire Size, Brass, 0 Serration, Reel, Open, Discrete Wire, SPLICE
1最小包装量--
160660-2详情
TE Connectivity 160660-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Splice Typeu2009
Pigtail Splice, Thru Splice
Primary Product Materialu2009
Brass
Sealableu2009
无
Wire Sizeu2009(mm²)
.3 – .823
Wire Sizeu2009(AWG)
22 – 18
TE Internal Description
SPLICE 22-18 AWG .013 TPBR
TE Internal #
160660-2
160660-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。