TE Connectivity 1607
- 收藏
- 对比
1607
2460-1607
集成电路(IC)
--
大陆
立即发货

Micro Jack, Solder Mount, Length .248, Pin Size .015-.025, Tin/Gold Plate
1最小包装量--
1607详情
TE Connectivity 1607重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1607
Part Life Cycle Code
活跃
Ihs Manufacturer
KEYSTONE ELECTRONICS CORP
Risk Rank
1.38
连接器类型
互联装置
附加功能
BRASS, TIN PLATED
Reach合规守则
compliant
1607拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。