TE Connectivity 160824-6
- 收藏
- 对比
160824-6
2460-160824-6
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 17 – 13 AWG Wire Size, 1.03 – 2.62 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, FASTIN-FASTON 250
1最小包装量--
160824-6详情
TE Connectivity 160824-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
1.03 – 2.62
Wire Sizeu2009(AWG)
17 – 13
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
FF 250 REC 0.5-2.5MM2 PB
TE Internal #
160824-6
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
160824-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。