TE Connectivity 160861-8
- 收藏
- 对比
160861-8
2460-160861-8
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 20 – 17 AWG Wire Size, .5 – 1 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Flag, Phosphor Bronze, FASTON 250
1最小包装量--
160861-8详情
TE Connectivity 160861-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
160861-8
TE Internal Description
250 FASTON,FLAG,REC.,20-17 AWG,TPPB
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
20 – 17
Wire Sizeu2009(mm²)
.5 – 1
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
160861-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。