TE Connectivity 160915-3
- 收藏
- 对比
160915-3
2460-160915-3
端子,接线板 - 专用
--
大陆
立即发货

Terminal, 1 mm2, COPPER TIN ALLOY, SILVER FINISH, PUSH-ON TERMINAL
1最小包装量--
160915-3详情
TE Connectivity 160915-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
端子和接线板类型
PUSH-ON TERMINAL
导线截面
1 mm2
终端性别
FEMALE
160915-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。