TE Connectivity 1613-03-2205
- 收藏
- 对比
1613-03-2205
2460-1613-03-2205
集成电路(IC)
--
大陆
立即发货

Connector Accessories Sealing Straight Polyester Green
1最小包装量--
1613-03-2205详情
TE Connectivity 1613-03-2205重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks, 5 Days
Manufacturer Part Number
1613-03-2205
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.71
Unit Weight
0.002041 oz
Factory Pack QuantityFactory Pack Quantity
10000
Brand
TE Connectivity / DEUTSCH
RoHS
Details
包装
Bulk
子类别
MIL-Spec / MIL-Type
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
1613-03-2205拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。