TE Connectivity 16297907
- 收藏
- 对比
16297907
2460-16297907
无类别的
--
大陆
立即发货

ABB-CONNECTION - SNA SERIES SCREW TERMINAL BLOC
1最小包装量--
16297907详情
TE Connectivity 16297907重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
16297907拓展信息







哦! 它是空的。