TE Connectivity 1630301-2
- 收藏
- 对比
添加到询价列表
1630301-2详情
TE Connectivity 1630301-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Shock resistant
有
Material quality
Brass
Nominal thread size metric/PG
9
Thread type
PG
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Pitch thread
1.41
0个相似型号
1630301-2拓展信息
LR1F100K
TE Connectivity
CFR25J270R
TE Connectivity
CFR25J27K
TE Connectivity
CFR25J5K6
TE Connectivity
CFR25J3M3
TE Connectivity
CFR25J68K
TE Connectivity
CFR25J1K8
TE Connectivity
LR0204F1K0
TE Connectivity
CFR25J240R
TE Connectivity
LR1F10K
TE Connectivity








哦! 它是空的。