TE Connectivity 1630812
- 收藏
- 对比
1630812
2460-1630812
触头 - 多用途
--
大陆
立即发货

Standard Circular Contacts .062 DIA PIN ASSY 3
--最小包装量--
1630812详情
TE Connectivity 1630812重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
5000
Contact Materials
Brass
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
Multimate
RoHS
Details
系列
Multimate Type III+
包装
Reel
子类别
Circular Connectors
额定电流
13 A
触点性别
Pin (Male)
产品类别
标准圆形触头
产品
Contacts
产品类别
标准圆形触头
1630812拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。