TE Connectivity 163-211-U00
- 收藏
- 对比
163-211-U00
2460-163-211-U00
磁簧继电器
--
大陆
立即发货

163-211-U00 datasheet pdf and Reed Relays product details from TE Connectivity stock available at utmel
1最小包装量--
163-211-U00详情
TE Connectivity 163-211-U00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
2
Body Orientation
Straight
Voltage, Rating
1250VDC/900VAC
Shell Size / Insert Arrangement
32-5
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
2Signal
类型
Circular
接头数量
2(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
163-211-U00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。