TE Connectivity 16357422
- 收藏
- 对比
16357422
2460-16357422
无类别的
--
大陆
立即发货

ABB-CONNECTION - SNA SERIES ACCESSORIES
1最小包装量--
16357422详情
TE Connectivity 16357422重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2 - 18
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
16357422拓展信息







哦! 它是空的。