TE Connectivity 1-641215-4
- 收藏
- 对比
1-641215-4
2460-1-641215-4
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 14 Position, 2.54 mm [.1 in] Centerline, Partially Shrouded, Gold, Through Hole - Solder, Signal, MTA 100
1最小包装量--
1-641215-4详情
TE Connectivity 1-641215-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
14
Connector Systemu2009
Wire-to-Board
TE Internal Description
14P MTA100 HDR ASSY FL/ST 30AU
TE Internal #
1-641215-4
1-641215-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。