TE Connectivity 164160-7
- 收藏
- 对比
164160-7
2460-164160-7
触头 - 多用途
--
大陆
立即发货

Power Contacts, Contact, Precious Metal, 24 – 20 AWG Wire Size, .2 – .5 mm² Wire Size, Wire & Cable, Crimp, Power & Signal, Pin, AMP Type III
1最小包装量--
164160-7详情
TE Connectivity 164160-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
Multimate
RoHS
Details
系列
Multimate Type III+
包装
Reel
子类别
Circular Connectors
界面
I2C/SCI/SPI
程序内存大小
256 KB
数据总线宽度
32 Bit
产品类别
标准圆形触头
产品类别
标准圆形触头
设备核心
ColdFire
164160-7拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。