TE Connectivity 164162-1
- 收藏
- 对比
164162-1
2460-164162-1
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, Tin, 26 – 24 AWG Wire Size, .12 – .24 mm² Wire Size, Wire & Cable, Crimp, Power & Signal, Pin, AMP Type III
1最小包装量--
164162-1详情
TE Connectivity 164162-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Wire Sizeu2009(mm²)
.12 – .24
Wire Sizeu2009(AWG)
26 – 24
Contact Mating Area Plating Materialu2009
Tin
Power Contact Typeu2009
Contact
TE Internal Description
PIN ASS
TE Internal #
164162-1
164162-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。