TE Connectivity 1643229-1
- 收藏
- 对比
1643229-1
2460-1643229-1
集成电路(IC)
--
大陆
立即发货

1643229-1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
1643229-1详情
TE Connectivity 1643229-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
玻璃填充聚酯
Manufacturer Part Number
1643229-1
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS ELCON
Risk Rank
5.92
Contact Finish Mating
SILVER
Contact Materials
BERYLLIUM COPPER
Manufacturer Series
1643229
JESD-609代码
e4
连接器类型
矩形电源连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
1
Reach合规守则
unknown
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
SOCKET
终端类型
SOLDER
触点表面处理 终端
SILVER
1643229-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。