TE Connectivity 1-6437159-9
- 收藏
- 对比
1-6437159-9
2460-1-6437159-9
端子板 - 线对板
--
大陆
立即发货

Wire-to-Board Jumpers & Shunts, Flat Flexible Strip Jumper, Wire-to-Board, .1 in [2.54 mm] Centerline, 1 Row, Length 228.6 mm [9 in]
1最小包装量--
1-6437159-9详情
TE Connectivity 1-6437159-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-6437159-9
TE Internal Description
FSN-29A
PCB Jumper & Shunt Assembly Typeu2009
Flat Flexible Strip Jumper
Connector Systemu2009
Wire-to-Board
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Rowsu2009
1
Product Lengthu2009
228.6u2009mmu2009[u20099u2009inu2009]
1-6437159-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。