TE Connectivity 1-644750-9
- 收藏
- 对比
1-644750-9
2460-1-644750-9
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 19 Position, 3.96 mm [.156 in] Centerline, Unshrouded, Tin, Through Hole - Solder, Power, Natural, MTA 156
1最小包装量--
1-644750-9详情
TE Connectivity 1-644750-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
19
Connector Systemu2009
Wire-to-Board
TE Internal Description
19P MTA156 HDR ASSY STR RND SN
TE Internal #
1-644750-9
1-644750-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。