TE Connectivity 1-6450150-6
- 收藏
- 对比
1-6450150-6
2460-1-6450150-6
背板连接器 - 专用
--
大陆
立即发货

MBXL VERT RCPT 4ACP 16S 6ACP
--最小包装量--
1-6450150-6详情
TE Connectivity 1-6450150-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
底架
Box
引脚数
10
房屋材料
Aluminium
RoHS
Compliant
终端
Solder
颜色
Green, Grey
方向
Straight
接头数量
4
辐射硬化
无
1-6450150-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。