TE Connectivity 1-6450170-9
- 收藏
- 对比
1-6450170-9
2460-1-6450170-9
背板连接器 - 专用
--
大陆
立即发货

MBXL R/A RCPT 2P, 16S, 4P
1最小包装量--
1-6450170-9详情
TE Connectivity 1-6450170-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Max Deg. C
105C
Body Orientation
直角
Operating Temp Range
-20C to 105C
Termination Method
Solder
Mounting Styles
通孔
Contact Materials
Copper Alloy
Operating Temperature Min Deg. C
-20C
包装
Tray
类型
Power
性别
RCP
端口的数量
1(Port)
最大额定电流
42/CONTACT(A)
1-6450170-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。